Vishay Intertechnology, Inc. RES 887 OHM .1% 5 PPM 1/8W PTF56887R00BZEB

Description
RES 887ohm .1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 887ohm .1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM .1% 5 PPM 1/8W - PTF56887R00BZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM .1% 5 PPM 1/8W
PTF56887R00BZEB
RES 887 OHM .1% 5 PPM 1/8W PTF56887R00BZEB
RES 887ohm .1% 5 PPM 1/8W

RES 887ohm .1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF887DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF887DTR-ND
Through Hole Resistors PTF887DTR-ND
887 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

887 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56887R00BZEB PTF887DTR-ND
Product Name RES 887 OHM .1% 5 PPM 1/8W Through Hole Resistors
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details