VISHAY PRECISION GROUP
PTF56866R00FZR7 -- PTF-56 866 1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-56 866 1% T-16 Re7 Vishay
PTF56866R00FZR7
Description
PTF-56 866 1% T-16 RE7
Description
PTF-56 866 1% T-16 RE7
Suppliers
Ptf-56 866 1% T-16 Re7 Vishay
58C2611
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2611 |
|
Product Name
|
Ptf-56 866 1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1050 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details