Vishay Precision Group Ptf-56 81.4K .05% T-10 Re8 Vishay PTF5681K400AXR8

Description
PTF-56 81.4K .05% T-10 RE8
Description
PTF-56 81.4K .05% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 81.4K .05% T-10 Re8 Vishay - 58C2434 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 81.4K .05% T-10 Re8 Vishay
58C2434
Ptf-56 81.4K .05% T-10 Re8 Vishay 58C2434
PTF-56 81.4K .05% T-10 RE8

PTF-56 81.4K .05% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2434
Product Name Ptf-56 81.4K .05% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details