Vishay Precision Group Ptf-56 80.1 1% T-16 Re6 Vishay PTF5680R100FZR6

Description
PTF-56 80.1 1% T-16 RE6
Description
PTF-56 80.1 1% T-16 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80.1 1% T-16 Re6 Vishay - 58C2393 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80.1 1% T-16 Re6 Vishay
58C2393
Ptf-56 80.1 1% T-16 Re6 Vishay 58C2393
PTF-56 80.1 1% T-16 RE6

PTF-56 80.1 1% T-16 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2393
Product Name Ptf-56 80.1 1% T-16 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers