Vishay Precision Group Ptf-56 80K 1% T-16 Re7 Vishay PTF5680K000FZR7

Description
PTF-56 80K 1% T-16 RE7
Description
PTF-56 80K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K 1% T-16 Re7 Vishay - 58C2356 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K 1% T-16 Re7 Vishay
58C2356
Ptf-56 80K 1% T-16 Re7 Vishay 58C2356
PTF-56 80K 1% T-16 RE7

PTF-56 80K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2356
Product Name Ptf-56 80K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers