VISHAY PRECISION GROUP
PTF5680K000BZR7 -- PTF-56 80K .1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-56 80K .1% T-16 Re7 Vishay
PTF5680K000BZR7
Description
PTF-56 80K .1% T-16 RE7
Description
PTF-56 80K .1% T-16 RE7
Suppliers
Ptf-56 80K .1% T-16 Re7 Vishay
58C2350
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2350 |
|
Product Name
|
Ptf-56 80K .1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200000 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details