Vishay Precision Group Ptf-56 806 1% T-16 Re7 Vishay PTF56806R00FZR7

Description
PTF-56 806 1% T-16 RE7
Description
PTF-56 806 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 806 1% T-16 Re7 Vishay - 58C2428 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 806 1% T-16 Re7 Vishay
58C2428
Ptf-56 806 1% T-16 Re7 Vishay 58C2428
PTF-56 806 1% T-16 RE7

PTF-56 806 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2428
Product Name Ptf-56 806 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details