VISHAY PRECISION GROUP
PTF567K8700FZR8 -- PTF-56 7.87K 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-56 7.87K 1% T-16 Re8 Vishay
PTF567K8700FZR8
Description
PTF-56 7.87K 1% T-16 RE8
Description
PTF-56 7.87K 1% T-16 RE8
Suppliers
Ptf-56 7.87K 1% T-16 Re8 Vishay
58C1885
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C1885 |
|
Product Name
|
Ptf-56 7.87K 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details