VISHAY PRECISION GROUP
PTF567K6800FZWF -- PTF-56 7.68K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 7.68K 1% T-16 Re5 Vishay
PTF567K6800FZWF
Description
PTF-56 7.68K 1% T-16 RE5
Description
PTF-56 7.68K 1% T-16 RE5
Suppliers
Ptf-56 7.68K 1% T-16 Re5 Vishay
58C1854
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C1854 |
|
Product Name
|
Ptf-56 7.68K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4220 ohms
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details