VISHAY PRECISION GROUP
PTF567K5000BYR7 -- PTF-56 7.5K .1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-56 7.5K .1% T-13 Re7 Vishay
PTF567K5000BYR7
Description
PTF-56 7.5K .1% T-13 RE7
Description
PTF-56 7.5K .1% T-13 RE7
Suppliers
Ptf-56 7.5K .1% T-13 Re7 Vishay
58C1825
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C1825 |
|
Product Name
|
Ptf-56 7.5K .1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9400 ohms
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details