Vishay Precision Group Ptf-56 79.95K .1% T-10 Re8 Vishay PTF5679K950BXR8

Description
PTF-56 79.95K .1% T-10 RE8
Description
PTF-56 79.95K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 79.95K .1% T-10 Re8 Vishay - 58C2168 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 79.95K .1% T-10 Re8 Vishay
58C2168
Ptf-56 79.95K .1% T-10 Re8 Vishay 58C2168
PTF-56 79.95K .1% T-10 RE8

PTF-56 79.95K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2168
Product Name Ptf-56 79.95K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details