RES 75Kohm .02% 15 PPM 1/8W
75 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
75 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF5675K000QXEB | PTF75KFCT-ND |
| Product Name | RES 75K OHM .02% 15 PPM 1/8W | Through Hole Resistors |
| Resistance Range | 75000 ohms | |
| Tolerance | 0.0200 +/- % | 0.0200 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |