Vishay Precision Group Ptf56, 700 Ohm, +/0.1% , 5 Ppm Vishay PTF56700R00BZBF

Description
PTF56, 700 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 700 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 700 Ohm, +/0.1% , 5 Ppm Vishay - 58C1924 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 700 Ohm, +/0.1% , 5 Ppm Vishay
58C1924
Ptf56, 700 Ohm, +/0.1% , 5 Ppm Vishay 58C1924
PTF56, 700 Ohm, +/- 0.1% , 5 ppm

PTF56, 700 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1924
Product Name Ptf56, 700 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details