Vishay Precision Group Ptf56, 6.65 Kohm, +/0.1% , 5 Ppm Vishay PTF566K6500BZR8

Description
PTF56, 6.65 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 6.65 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.65 Kohm, +/0.1% , 5 Ppm Vishay - 58C1354 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.65 Kohm, +/0.1% , 5 Ppm Vishay
58C1354
Ptf56, 6.65 Kohm, +/0.1% , 5 Ppm Vishay 58C1354
PTF56, 6.65 kOhm, +/- 0.1% , 5 ppm

PTF56, 6.65 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1354
Product Name Ptf56, 6.65 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details