Metal Film Resistors - Through Hole 1/8watt 6.22Kohms .1% 10ppm
PTF56, 6.22 kOhm, +/- 0.1% , 10 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF566K2200BYBF | 58C1268 |
| Product Name | Metal Film Resistors - | Ptf56, 6.22 Kohm, +/0.1% , 10 Ppm Vishay |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 6220 ohms |