Vishay Precision Group Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF566K0000BYBF

Description
Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF566K0000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF566K0000BYBF
Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF566K0000BYBF
Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 6 Kohm, +/0.1% , 10 Ppm Vishay - 58C1196 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6 Kohm, +/0.1% , 10 Ppm Vishay
58C1196
Ptf56, 6 Kohm, +/0.1% , 10 Ppm Vishay 58C1196
PTF56, 6 kOhm, +/- 0.1% , 10 ppm

PTF56, 6 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF566K0000BYBF 58C1196
Product Name Res Metal Film 6K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 6 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details