Vishay Precision Group Ptf56, 68.1 Kohm, +/1% , 5 Ppm Vishay PTF5668K100FZR7

Description
PTF56, 68.1 kOhm, +/- 1% , 5 ppm
Description
PTF56, 68.1 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 68.1 Kohm, +/1% , 5 Ppm Vishay - 58C1721 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 68.1 Kohm, +/1% , 5 Ppm Vishay
58C1721
Ptf56, 68.1 Kohm, +/1% , 5 Ppm Vishay 58C1721
PTF56, 68.1 kOhm, +/- 1% , 5 ppm

PTF56, 68.1 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1721
Product Name Ptf56, 68.1 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers