Vishay Intertechnology, Inc. RES 681 OHM .02% 15 PPM 1/8W PTF56681R00QXEB

Description
RES 681ohm .02% 15 PPM 1/8W
Request a Quote Datasheet
Description
RES 681ohm .02% 15 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM .02% 15 PPM 1/8W - PTF56681R00QXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM .02% 15 PPM 1/8W
PTF56681R00QXEB
RES 681 OHM .02% 15 PPM 1/8W PTF56681R00QXEB
RES 681ohm .02% 15 PPM 1/8W

RES 681ohm .02% 15 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF681FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF681FTR-ND
Through Hole Resistors PTF681FTR-ND
681 Ohms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

681 Ohms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56681R00QXEB PTF681FTR-ND
Product Name RES 681 OHM .02% 15 PPM 1/8W Through Hole Resistors
Resistance Range 681 ohms 681 ohms
Tolerance 0.0200 +/- % 0.0200 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers