Vishay Precision Group Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay PTF5667K960BZR8

Description
PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay - 58C1692 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay
58C1692
Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay 58C1692
PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm

PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1692
Product Name Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers