Vishay Precision Group Ptf56, 63.4 Ohm, +/0.1% , 10 Ppm Vishay PTF5663R400BYR7

Description
PTF56, 63.4 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 63.4 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 63.4 Ohm, +/0.1% , 10 Ppm Vishay - 58C1586 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 63.4 Ohm, +/0.1% , 10 Ppm Vishay
58C1586
Ptf56, 63.4 Ohm, +/0.1% , 10 Ppm Vishay 58C1586
PTF56, 63.4 Ohm, +/- 0.1% , 10 ppm

PTF56, 63.4 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1586
Product Name Ptf56, 63.4 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details