Vishay Precision Group Ptf56, 60 Ohm, +/0.1% , 10 Ppm Vishay PTF5660R000BYR8

Description
PTF56, 60 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 60 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 60 Ohm, +/0.1% , 10 Ppm Vishay - 58C1467 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 60 Ohm, +/0.1% , 10 Ppm Vishay
58C1467
Ptf56, 60 Ohm, +/0.1% , 10 Ppm Vishay 58C1467
PTF56, 60 Ohm, +/- 0.1% , 10 ppm

PTF56, 60 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1467
Product Name Ptf56, 60 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers