Vishay Precision Group Ptf56, 60.88 Kohm, +/0.1% , 5 Ppm Vishay PTF5660K880BZR8

Description
PTF56, 60.88 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 60.88 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 60.88 Kohm, +/0.1% , 5 Ppm Vishay - 58C1462 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 60.88 Kohm, +/0.1% , 5 Ppm Vishay
58C1462
Ptf56, 60.88 Kohm, +/0.1% , 5 Ppm Vishay 58C1462
PTF56, 60.88 kOhm, +/- 0.1% , 5 ppm

PTF56, 60.88 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1462
Product Name Ptf56, 60.88 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details