Vishay Precision Group Metal Film Resistor, 5.5Kohm 125Mw 0.1%; Resistance Vishay PTF565K5000BZBF

Description
METAL FILM RESISTOR, 5.5KOHM 125mW 0.1%; Resistance:5.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 5.5KOHM 125mW 0.1%; Resistance:5.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.5Kohm 125Mw 0.1%; Resistance Vishay - 74R0931 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.5Kohm 125Mw 0.1%; Resistance Vishay
74R0931
Metal Film Resistor, 5.5Kohm 125Mw 0.1%; Resistance Vishay 74R0931
METAL FILM RESISTOR, 5.5KOHM 125mW 0.1%; Resistance:5.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.5KOHM 125mW 0.1%; Resistance:5.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R0931
Product Name Metal Film Resistor, 5.5Kohm 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details