Vishay Precision Group Through Hole Resistors PTF565K0000BZEK

Description
Vishay PTF565K0000BZEK Resistor
Request a Quote Datasheet
Description
Vishay PTF565K0000BZEK Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8499007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8499007
Through Hole Resistors 8499007
Vishay PTF565K0000BZEK Resistor

Vishay PTF565K0000BZEK Resistor

Supplier's Site
Metal Film Resistors - - PTF565K0000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF565K0000BZEK
Metal Film Resistors - PTF565K0000BZEK
Metal Film Resistors - Through Hole 1/8watt 5Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 5Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF565K0000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF565K0000BZEK-ND
Through Hole Resistors 541-PTF565K0000BZEK-ND
PTF-56 5K .1% T-16 EK E3

PTF-56 5K .1% T-16 EK E3

Buy Now Datasheet
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9056 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay
41K9056
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay 41K9056
METAL FILM RESISTOR, 5KOHM, 125mW, 0.1%; Resistance:5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5KOHM, 125mW, 0.1%; Resistance:5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES.,PRECISION METAL FILM, 65K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK - 70205396 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,PRECISION METAL FILM, 65K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK
70205396
RES.,PRECISION METAL FILM, 65K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK 70205396
RES.,PRECISION METAL FILM, 65K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK

RES.,PRECISION METAL FILM, 65K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8499007 PTF565K0000BZEK 541-PTF565K0000BZEK-ND 41K9056 70205396
Product Name Through Hole Resistors Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay RES.,PRECISION METAL FILM, 65K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 65000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers