Vishay Precision Group Ptf56, 580 Ohm, +/0.1% , 15 Ppm Vishay PTF56580R00BXBF

Description
PTF56, 580 Ohm, +/- 0.1% , 15 ppm
Description
PTF56, 580 Ohm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 580 Ohm, +/0.1% , 15 Ppm Vishay - 58C1146 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 580 Ohm, +/0.1% , 15 Ppm Vishay
58C1146
Ptf56, 580 Ohm, +/0.1% , 15 Ppm Vishay 58C1146
PTF56, 580 Ohm, +/- 0.1% , 15 ppm

PTF56, 580 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1146
Product Name Ptf56, 580 Ohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details