Vishay Precision Group Ptf56, 57.6 Kohm, +/0.1% , 15 Ppm Vishay PTF5657K600BXR7

Description
PTF56, 57.6 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 57.6 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 57.6 Kohm, +/0.1% , 15 Ppm Vishay - 58C1115 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 57.6 Kohm, +/0.1% , 15 Ppm Vishay
58C1115
Ptf56, 57.6 Kohm, +/0.1% , 15 Ppm Vishay 58C1115
PTF56, 57.6 kOhm, +/- 0.1% , 15 ppm

PTF56, 57.6 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1115
Product Name Ptf56, 57.6 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details