Vishay Precision Group Ptf56, 523 Ohm, +/1% , 5 Ppm Vishay PTF56523R00FZWF

Description
PTF56, 523 Ohm, +/- 1% , 5 ppm
Description
PTF56, 523 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 523 Ohm, +/1% , 5 Ppm Vishay - 58C0991 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 523 Ohm, +/1% , 5 Ppm Vishay
58C0991
Ptf56, 523 Ohm, +/1% , 5 Ppm Vishay 58C0991
PTF56, 523 Ohm, +/- 1% , 5 ppm

PTF56, 523 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0991
Product Name Ptf56, 523 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details