Vishay Precision Group Ptf56, 50 Ohm, +/0.1% , 15 Ppm Vishay PTF5650R000BXR8

Description
PTF56, 50 Ohm, +/- 0.1% , 15 ppm
Description
PTF56, 50 Ohm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 50 Ohm, +/0.1% , 15 Ppm Vishay - 58C0781 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 50 Ohm, +/0.1% , 15 Ppm Vishay
58C0781
Ptf56, 50 Ohm, +/0.1% , 15 Ppm Vishay 58C0781
PTF56, 50 Ohm, +/- 0.1% , 15 ppm

PTF56, 50 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0781
Product Name Ptf56, 50 Ohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers