Metal Film Resistors - Through Hole 1/8watt 500ohms .01% 10ppm
PTF-56 500 .01% T-13 EK E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56500R00TYEK | 541-PTF56500R00TYEK-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 500 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |