Vishay Precision Group Through-Hole 300V Resistor PTF56500R00BYEK

Description
500R 0.1% Metal Film Resistor - Through Hole, 300V Product overview: PTF56500R00BYEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500R00BYEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500R 0.1% Metal Film Resistor - Through Hole, 300V Product overview: PTF56500R00BYEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500R00BYEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 300V Resistor - 53-PTF56500R00BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 300V Resistor
53-PTF56500R00BYEK
Through-Hole 300V Resistor 53-PTF56500R00BYEK
500R 0.1% Metal Film Resistor - Through Hole, 300V Product overview: PTF56500R00BYEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500R00BYEK can be used for catalog matching and distributor lookup.

500R 0.1% Metal Film Resistor - Through Hole, 300V Product overview: PTF56500R00BYEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500R00BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF56500R00BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56500R00BYEK-ND
Through Hole Resistors 541-PTF56500R00BYEK-ND
500 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

500 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - 8498997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8498997
Through Hole Resistors 8498997
Vishay PTF56500R00BYEK Resistor

Vishay PTF56500R00BYEK Resistor

Supplier's Site
Vishay/DaleMetal Film Resistors - - PTF56500R00BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56500R00BYEK
Vishay/DaleMetal Film Resistors - PTF56500R00BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 500ohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 500ohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay - 65K1820 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay
65K1820
Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay 65K1820
METAL FILM RESISTOR, 500 OHM, 125mW, 0.1%; Resistance:500ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 500 OHM, 125mW, 0.1%; Resistance:500ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial - 70201436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
70201436
Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial 70201436
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PTF56500R00BYEK 541-PTF56500R00BYEK-ND 8498997 PTF56500R00BYEK 65K1820 70201436
Product Name Through-Hole 300V Resistor Through Hole Resistors Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm MetalFilm MetalFilm
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 300 volts 300 volts
Operating AC Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details