Vishay Precision Group Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56500R00BYBF

Description
Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56500R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56500R00BYBF
Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56500R00BYBF
Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8040 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8040
Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8040
METAL FILM RESISTOR, 500 OHM, 125mW, 0.1%; Resistance:500ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 500 OHM, 125mW, 0.1%; Resistance:500ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56500R00BYBF 19C8040
Product Name Res Metal Film 500 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Metal Film Resistor, 500 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details