Vishay Precision Group Metal Film Resistors - PTF56500R00AXBF

Description
Metal Film Resistors - Through Hole 1/8watt 500ohms .05% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 500ohms .05% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56500R00AXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56500R00AXBF
Metal Film Resistors - PTF56500R00AXBF
Metal Film Resistors - Through Hole 1/8watt 500ohms .05% 15ppm

Metal Film Resistors - Through Hole 1/8watt 500ohms .05% 15ppm

Supplier's Site
Through Hole Resistors - 541-PTF56500R00AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56500R00AXBF-ND
Through Hole Resistors 541-PTF56500R00AXBF-ND
PTF-56 500 .05% T-10 B14

PTF-56 500 .05% T-10 B14

Buy Now Datasheet
Ptf56, 500 Ohm, +/0.05% , 15 Ppm Vishay - 58C0876 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 500 Ohm, +/0.05% , 15 Ppm Vishay
58C0876
Ptf56, 500 Ohm, +/0.05% , 15 Ppm Vishay 58C0876
PTF56, 500 Ohm, +/- 0.05% , 15 ppm

PTF56, 500 Ohm, +/- 0.05% , 15 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF56500R00AXBF 541-PTF56500R00AXBF-ND 58C0876
Product Name Metal Film Resistors - Through Hole Resistors Ptf56, 500 Ohm, +/0.05% , 15 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 500 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details