Res Metal Film 4.99K Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R
Resistor,Metal Film,4.99KOhms,300WV
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF564K9900FXR6 | 57C9540 |
| Product Name | Res Metal Film 4.99K Ohm 1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R | Resistor,metal Film,4.99Kohms,300Wv,1+/-% Tol,-15,15Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % |