Vishay Precision Group Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF564K9900BZBF

Description
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF564K9900BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF564K9900BZBF
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF564K9900BZBF
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF564K9900BZBF - 1066945-PTF564K9900BZBF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PTF564K9900BZBF
1066945-PTF564K9900BZBF
Through Hole Resistors - PTF564K9900BZBF 1066945-PTF564K9900BZBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066945-PTF564K9900B ZBF Packaging: Bulk Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Composition: Metal Film Weight: 350.003213 mg Resistance: 4.99 kΩ Power Rating: 125 mW Diameter: 2.31 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): RN55C4991BRE6; CMF554K9900BHEB; RN55E5001BB14; RN55C5001BB14; YR1B5K11CC; YR1B4K75CC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Diameter: 640 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066945-PTF564K9900BZBF
Packaging: Bulk
Termination: Axial
Voltage Rating: 300 V
Length: 6.35 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 5 ppm/°C
Composition: Metal Film
Weight: 350.003213 mg
Resistance: 4.99 kΩ
Power Rating: 125 mW
Diameter: 2.31 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): RN55C4991BRE6; CMF554K9900BHEB; RN55E5001BB14; RN55C5001BB14; YR1B5K11CC; YR1B4K75CC;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Diameter: 640 µm

Buy Now
Through-Hole Resistor - 53-PTF564K9900BZBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF564K9900BZBF
Through-Hole Resistor 53-PTF564K9900BZBF
Metal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 5ppm Product overview: PTF564K9900BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K9900BZBF can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 5ppm Product overview: PTF564K9900BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K9900BZBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,4.99Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 57C9528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
57C9528
Resistor,metal Film,4.99Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 57C9528
Resistor,Metal Film,4.99KOhms,300WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,4.99KOhms,300WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF564K9900BZBF 1066945-PTF564K9900BZBF 53-PTF564K9900BZBF 57C9528
Product Name Res Metal Film 4.99K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors - PTF564K9900BZBF Through-Hole Resistor Resistor,metal Film,4.99Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details