Vishay Precision Group Ptf56, 4.81 Kohm, +/0.1% , 10 Ppm Vishay PTF564K8100BYR7

Description
PTF56, 4.81 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.81 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.81 Kohm, +/0.1% , 10 Ppm Vishay - 57C9463 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.81 Kohm, +/0.1% , 10 Ppm Vishay
57C9463
Ptf56, 4.81 Kohm, +/0.1% , 10 Ppm Vishay 57C9463
PTF56, 4.81 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.81 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9463
Product Name Ptf56, 4.81 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details