Metal Film Resistors - Through Hole 1/8watt 4.5Kohms .1% 10ppm Product overview: PTF564K5000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K5000BYEK can be used for catalog matching and distributor lookup.
PTF-56 4.5K .1% T-13 EK E3
Metal Film Resistors - Through Hole 1/8watt 4.5Kohms .1% 10ppm
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PTF564K5000BYEK | 541-PTF564K5000BYEK-ND | PTF564K5000BYEK |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Metal Film Resistors - |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 4500 ohms | 4500 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C |
| Operating DC Voltage | 300 volts |