Vishay Precision Group Ptf56, 4.02 Kohm, +/0.1% , 5 Ppm Vishay PTF564K0200BZR7

Description
PTF56, 4.02 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 4.02 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.02 Kohm, +/0.1% , 5 Ppm Vishay - 57C9226 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.02 Kohm, +/0.1% , 5 Ppm Vishay
57C9226
Ptf56, 4.02 Kohm, +/0.1% , 5 Ppm Vishay 57C9226
PTF56, 4.02 kOhm, +/- 0.1% , 5 ppm

PTF56, 4.02 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9226
Product Name Ptf56, 4.02 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details