Vishay Precision Group Metal Film Resistors - PTF564K0000BYBF

Description
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF564K0000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF564K0000BYBF
Metal Film Resistors - PTF564K0000BYBF
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay - 19C8034 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay
19C8034
Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay 19C8034
METAL FILM RESISTOR, 4KOHM, 125mW, 0.1%; Resistance:4kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4KOHM, 125mW, 0.1%; Resistance:4kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF564K0000BYBF 19C8034
Product Name Metal Film Resistors - Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 4000 ohms 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers