Vishay Precision Group Ptf56, 49.9 Kohm, +/0.02% , 10 Ppm Vishay PTF5649K900QYR8

Description
PTF56, 49.9 kOhm, +/- 0.02% , 10 ppm
Description
PTF56, 49.9 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 49.9 Kohm, +/0.02% , 10 Ppm Vishay - 58C0313 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 49.9 Kohm, +/0.02% , 10 Ppm Vishay
58C0313
Ptf56, 49.9 Kohm, +/0.02% , 10 Ppm Vishay 58C0313
PTF56, 49.9 kOhm, +/- 0.02% , 10 ppm

PTF56, 49.9 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0313
Product Name Ptf56, 49.9 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers