Vishay Precision Group Ptf56, 499 Kohm, +/0.1% , 10 Ppm Vishay PTF56499K00BYWF

Description
PTF56, 499 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 499 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 499 Kohm, +/0.1% , 10 Ppm Vishay - 58C0386 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 499 Kohm, +/0.1% , 10 Ppm Vishay
58C0386
Ptf56, 499 Kohm, +/0.1% , 10 Ppm Vishay 58C0386
PTF56, 499 kOhm, +/- 0.1% , 10 ppm

PTF56, 499 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0386
Product Name Ptf56, 499 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details