Vishay Precision Group Ptf56, 47.5 Kohm, +/0.1% , 5 Ppm Vishay PTF5647K500BZR8

Description
PTF56, 47.5 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 47.5 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 47.5 Kohm, +/0.1% , 5 Ppm Vishay - 58C0109 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 47.5 Kohm, +/0.1% , 5 Ppm Vishay
58C0109
Ptf56, 47.5 Kohm, +/0.1% , 5 Ppm Vishay 58C0109
PTF56, 47.5 kOhm, +/- 0.1% , 5 ppm

PTF56, 47.5 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0109
Product Name Ptf56, 47.5 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details