Vishay Precision Group Ptf56, 46 Kohm, +/0.05% , 5 Ppm Vishay PTF5646K000AZR8

Description
PTF56, 46 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 46 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 46 Kohm, +/0.05% , 5 Ppm Vishay - 58C0066 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 46 Kohm, +/0.05% , 5 Ppm Vishay
58C0066
Ptf56, 46 Kohm, +/0.05% , 5 Ppm Vishay 58C0066
PTF56, 46 kOhm, +/- 0.05% , 5 ppm

PTF56, 46 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0066
Product Name Ptf56, 46 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details