Vishay Precision Group Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5640K000FZBF

Description
Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF5640K000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF5640K000FZBF
Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5640K000FZBF
Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 40 Kohm, +/1% , 5 Ppm Vishay - 57C9594 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 40 Kohm, +/1% , 5 Ppm Vishay
57C9594
Ptf56, 40 Kohm, +/1% , 5 Ppm Vishay 57C9594
PTF56, 40 kOhm, +/- 1% , 5 ppm

PTF56, 40 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5640K000FZBF 57C9594
Product Name Res Metal Film 40K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 40 Kohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details