Vishay Precision Group Ptf56, 3.61 Kohm, +/0.1% , 10 Ppm Vishay PTF563K6100BYR7

Description
PTF56, 3.61 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 3.61 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.61 Kohm, +/0.1% , 10 Ppm Vishay - 57C8222 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.61 Kohm, +/0.1% , 10 Ppm Vishay
57C8222
Ptf56, 3.61 Kohm, +/0.1% , 10 Ppm Vishay 57C8222
PTF56, 3.61 kOhm, +/- 0.1% , 10 ppm

PTF56, 3.61 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8222
Product Name Ptf56, 3.61 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details