Metal Film Resistors - Through Hole 1/8watt 3.32Kohms .1% 5ppm
Resistor,Metal Film,3.32KOhms,300WV
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF563K3200BZBF | 57C8104 |
| Product Name | Metal Film Resistors - | Resistor,metal Film,3.32Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 3320 ohms |