Vishay Precision Group Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF563K0000FZBF

Description
Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF563K0000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF563K0000FZBF
Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF563K0000FZBF
Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 3 Kohm, +/1% , 5 Ppm Vishay - 57C7976 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3 Kohm, +/1% , 5 Ppm Vishay
57C7976
Ptf56, 3 Kohm, +/1% , 5 Ppm Vishay 57C7976
PTF56, 3 kOhm, +/- 1% , 5 ppm

PTF56, 3 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF563K0000FZBF 57C7976
Product Name Res Metal Film 3K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 3 Kohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details