Vishay Precision Group Ptf56, 35.7 Kohm, +/1% , 10 Ppm Vishay PTF5635K700FYWF

Description
PTF56, 35.7 kOhm, +/- 1% , 10 ppm
Description
PTF56, 35.7 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 35.7 Kohm, +/1% , 10 Ppm Vishay - 57C8878 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 35.7 Kohm, +/1% , 10 Ppm Vishay
57C8878
Ptf56, 35.7 Kohm, +/1% , 10 Ppm Vishay 57C8878
PTF56, 35.7 kOhm, +/- 1% , 10 ppm

PTF56, 35.7 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8878
Product Name Ptf56, 35.7 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details