Vishay Precision Group Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole PTF56350R00BXBF

Description
Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole - PTF56350R00BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole
PTF56350R00BXBF
Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole PTF56350R00BXBF
Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 350 Ohm, +/0.1% , 15 Ppm Vishay - 57C8900 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 350 Ohm, +/0.1% , 15 Ppm Vishay
57C8900
Ptf56, 350 Ohm, +/0.1% , 15 Ppm Vishay 57C8900
PTF56, 350 Ohm, +/- 0.1% , 15 ppm

PTF56, 350 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56350R00BXBF 57C8900
Product Name Res Metal Film 350 Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole Ptf56, 350 Ohm, +/0.1% , 15 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers