Vishay Precision Group Ptf56, 330 Ohm, +/0.1% , 5 Ppm Vishay PTF56330R00BZBF

Description
PTF56, 330 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 330 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 330 Ohm, +/0.1% , 5 Ppm Vishay - 57C8718 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 330 Ohm, +/0.1% , 5 Ppm Vishay
57C8718
Ptf56, 330 Ohm, +/0.1% , 5 Ppm Vishay 57C8718
PTF56, 330 Ohm, +/- 0.1% , 5 ppm

PTF56, 330 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8718
Product Name Ptf56, 330 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers