Vishay Intertechnology, Inc. Through Hole Resistors - PTF5630K000AXEK PTF5630K000AXEK

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007545-PTF5630K000A XEK Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007545-PTF5630K000A XEK Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF5630K000AXEK - 1007545-PTF5630K000AXEK - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PTF5630K000AXEK
1007545-PTF5630K000AXEK
Through Hole Resistors - PTF5630K000AXEK 1007545-PTF5630K000AXEK
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007545-PTF5630K000A XEK Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007545-PTF5630K000AXEK
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now
Through-Hole Resistor - 53-PTF5630K000AXEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF5630K000AXEK
Through-Hole Resistor 53-PTF5630K000AXEK
Metal Film Resistors - Through Hole PTF-56 30K .05% T-10 EK e3 Product overview: PTF5630K000AXEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5630K000AXEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole PTF-56 30K .05% T-10 EK e3 Product overview: PTF5630K000AXEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5630K000AXEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1007545-PTF5630K000AXEK 53-PTF5630K000AXEK
Product Name Through Hole Resistors - PTF5630K000AXEK Through-Hole Resistor
Technology / Construction Metal Film
Resistance Range 30000 ohms
Tolerance 0.0500 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details